Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$237.96
|
No stock
|
Buy Now | |
RS Americas
from US$142.37
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$130.66
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$195.87
|
12
in stock
|
Buy Now | |
Schukat Electronic
from US$119.01
|
-
|
Buy Now | |
TTI Europe
from US$119.70
|
-
|
Buy Now | |
Sager
from US$124.96
|
-
|
Buy Now |
Load Current | 20A |
---|---|
Operating Voltage Max | 300VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 7VDC |
Control Voltage Min | 4VDC |
RoHS Compliant | Yes |
RELAY | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
SSR Relay Panel Mount IP00 400VDC/20A 4-32VDC | Rapid Electronics |
Ssr, 1Vdc-300Vdc, 20A, Panel | Newark Electronics |
Solid State Relay DC 400V 20A Hockey-Puc | Schukat Electronic |
SSR PM IP00 400VDC/20A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/20A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC400D20?
Additional datasheets, footprints and schematics for DC400D20 are listed on our Part Details page. You can also find images and similar parts to DC400D20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC400D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC400D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC400D20 fall under?
The DC400D20 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to DC400D20 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC400D20 you can contact the distributor directly for product support, shipping queries etc.
Is the DC400D20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC400D20 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and Schukat Electronic have stock available or on a lead time for DC400D20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC400D20 often in real-time on the comparison pages.
What if I can't find stock of DC400D20?
You can fill out our help required form which you can use to request a quote for DC400D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.