Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.53
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$119.90
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$106.51
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$124.00
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.74
|
20
in stock
|
Buy Now | |
Distrelec
from US$106.75
|
7
in stock
|
Buy Now | |
RS Americas
from US$133.10
|
-
|
Buy Now | |
TTI Europe
from US$97.75
|
-
|
Buy Now | |
Sager
from US$111.26
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip20, 400Vdc/10A, 4-32Vdc |Sensata/crydom DC400D10C | Newark Electronics |
SSR Relay Panel Mount IP20 400VDC/10A 4-32VDC | Rapid Electronics |
SSR, High Current,10A,4-32Vdc,IP20 | RS |
Relay: solid state | Transfer Multisort Elektronik |
Sensata Crydom Solid State Relay Single Phase, Power Plus DC, 1NO, 10A, 400V, Screw Terminal | Distrelec |
SPST-NO Solid State Relay Screw Smnt, Instantaneous MOSFET, 10 A, 32 V dc | Sensata - Crydom DC400D10C | RS Americas |
SSR PM IP20 400VDC/10A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/10A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC400D10C?
Additional datasheets, footprints and schematics for DC400D10C are listed on our Part Details page. You can also find images and similar parts to DC400D10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC400D10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC400D10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC400D10C fall under?
The DC400D10C is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DC400D10C when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC400D10C you can contact the distributor directly for product support, shipping queries etc.
Is the DC400D10C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC400D10C have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for DC400D10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC400D10C often in real-time on the comparison pages.
What if I can't find stock of DC400D10C?
You can fill out our help required form which you can use to request a quote for DC400D10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.