Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$80.98
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$103.02
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$125.00
|
11
in stock
|
Buy Now | |
RS Americas
from US$128.51
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$117.06
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$133.65
|
-
|
Buy Now | |
Carlton-Bates
from US$130.52
|
-
|
Buy Now | |
TTI Europe
from US$90.38
|
-
|
Buy Now | |
Sager
from US$107.42
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Relay Terminals | Screw |
Load Voltage Max | 300VDC |
On State Resistance Max | 0.155ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 14mA |
RoHS Compliant | Yes |
SSR Relay Panel Mount IP00 400VDC/10A 4-32VDC | Rapid Electronics |
SSR, High Current,10A,4-32Vdc | RS |
SPST-NO Solid State Relay Screw Smnt, Instantaneous MOSFET, 10 A, 32 V dc | Sensata - Crydom DC400D10 | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
Mosfet Relay, Spst, 10A, 300Vdc, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 400VDC/10A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/10A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC400D10?
Additional datasheets, footprints and schematics for DC400D10 are listed on our Part Details page. You can also find images and similar parts to DC400D10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC400D10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC400D10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC400D10 fall under?
The DC400D10 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to DC400D10 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC400D10 you can contact the distributor directly for product support, shipping queries etc.
Is the DC400D10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC400D10 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for DC400D10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC400D10 often in real-time on the comparison pages.
What if I can't find stock of DC400D10?
You can fill out our help required form which you can use to request a quote for DC400D10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.