DC3C-A1RB Switches & Relays by ZF Electronics

Limit Switch,STRAIGHT,SPDT,ON-(ON),SOLDER Terminal,ROLLER LEVER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.77

Distributor Stock
Logo for RS
RS
from US$4.13
293
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.02
3,538
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.77
81
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.34
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

ZF DC3C-A1RB Microswitch SPDT 0.1A 250V AC, Short Roller, Solder, IP67 | Rapid Electronics
SPDT IP67 short roller m/switch, 100mA | RS
SPDT IP67 short roller m/switch, 100mA/RS PART NUMBER 150-704 | ZF Electronics DC3C-A1RB | RS Americas
Plastic Roll In Lever Changed From White To Black Rohs Compliant: Yes |Zf DC3C-A1RB | Newark Electronics
Basic / Snap Action Switches | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC3C-A1RB?

Additional datasheets, footprints and schematics for DC3C-A1RB are listed on our Part Details page. You can also find images and similar parts to DC3C-A1RB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC3C-A1RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC3C-A1RB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC3C-A1RB fall under?

The DC3C-A1RB is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DC3C-A1RB when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC3C-A1RB you can contact the distributor directly for product support, shipping queries etc.

Is the DC3C-A1RB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DC3C-A1RB have stock available?

Authorised distributors including Rapid Electronics, RS, RS Americas, Newark Electronics and Boersig have stock available or on a lead time for DC3C-A1RB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC3C-A1RB often in real-time on the comparison pages.

What if I can't find stock of DC3C-A1RB?

You can fill out our help required form which you can use to request a quote for DC3C-A1RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay