Status: | Unknown |
---|---|
Series: | DC Series |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
1,388
in stock
|
Buy Now | |
element14
from US$6.69
|
1,388
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.30
|
926
in stock
|
Buy Now | |
Rapid Electronics
from US$7.78
|
763
in stock
|
Buy Now | |
Heilind Electronics
from US$14.30
|
514
in stock
|
Buy Now | |
RS Americas
from US$11.00
|
436
in stock
|
Buy Now | |
TTI Europe
from US$10.14
|
2
in stock
|
Buy Now |
Product Range | DC Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Junction Shell Clamp |
Connector Shell Size | DC |
Enclosure Material | Steel |
Junction Shell, Size Dc, Steel | Newark Electronics |
JUNCTION SHELL, SIZE DC, STEEL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Shell Size | DC |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Deep Straight Clamp |
Connector Shell Size | DC |
Enclosure Material | Steel |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a DC24660?
Additional datasheets, footprints and schematics for DC24660 are listed on our Part Details page. You can also find images and similar parts to DC24660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC24660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC24660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC24660 fall under?
The DC24660 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DC24660 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC24660 you can contact the distributor directly for product support, shipping queries etc.
Is the DC24660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC24660 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for DC24660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC24660 often in real-time on the comparison pages.
What if I can't find stock of DC24660?
You can fill out our help required form which you can use to request a quote for DC24660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.