Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT4320 |
Kit Application Type | Power Management |
Application Sub Type | Bridge Rectifier |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LT4320 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 3 Phase Ideal Diode Bridge Rectifier 400Hz Frequency 25A/70V Output 5-48V Supply |
Where can I find additional details, specifications and documents for a DC2465A?
Additional datasheets, footprints and schematics for DC2465A are listed on our Part Details page. You can also find images and similar parts to DC2465A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2465A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2465A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2465A fall under?
The DC2465A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2465A when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2465A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2465A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC2465A have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for DC2465A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2465A often in real-time on the comparison pages.
What if I can't find stock of DC2465A?
You can fill out our help required form which you can use to request a quote for DC2465A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.