Status: | Production |
---|---|
Series: | LTM2894 |
RoHS: | Compliant |
Prices starting from US$82.30
Isolated USB Transceiver: 7500VRMS for 1 Minute |
UL-CSA Recognition Pending |
Reinforced Insulation |
USB 2.0 Full Speed and Low Speed Compatible |
Auto-Configuration of Bus Speed |
4.4V to 36V VBUS and VBUS2 Operating Range |
3.3V LDO Output Supply Signal References VLO and VLO2 |
50kV/μs Common Mode Transient Immunity |
±20kV HBM ESD: on USB Interface Pins |
1414VPEAK Maximum Continuous Working Voltage |
17.4mm Creepage Distance |
22mm × 6.25mm Surface Mount BGA |
LTM2894 Demo Board - USB uModu | Analog Devices |
Demonstration Board, Usb Transceiver | Newark Electronics |
DEMONSTRATION BOARD, USB TRANSCEIVER | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Transceiver |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTM2894 |
Product Range | - |
Kit Contents | Demo Board LTM2894 |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a DC2438A?
Additional datasheets, footprints and schematics for DC2438A are listed on our Part Details page. You can also find images and similar parts to DC2438A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2438A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2438A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2438A fall under?
The DC2438A is listed under USB Isolators.
Can I view similar or alternative parts?
You can view similar parts to DC2438A when available in the USB Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2438A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2438A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2438A have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DC2438A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2438A often in real-time on the comparison pages.
What if I can't find stock of DC2438A?
You can fill out our help required form which you can use to request a quote for DC2438A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.