Status: | Production |
---|---|
Series: | LTC2335-18 |
RoHS: | Compliant |
1Msps Throughput |
±3LSB INL (Maximum, ±10.24V Range) |
Guaranteed 18-Bit, No Missing Codes |
Differential, Wide Common Mode Range Inputs |
8-Channel Multiplexer with SoftSpan Input Ranges: |
±10.24V, 0V to 10.24V, ±5.12V, 0V to 5.12V |
±12.5V, 0V to 12.5V, ±6.25V, 0V to 6.25V |
96.7dB Single-Conversion SNR (Typical) |
−109dB THD (Typical) at fIN = 2kHz |
118dB CMRR, 125dB Active Crosstalk (Typical) |
Rail-to-Rail Input Overdrive Tolerance |
Programmable Sequencer with No-Latency Control |
Guaranteed Operation to 125°C |
Integrated Reference and Buffer (4.096V) |
SPI CMOS (1.8V to 5V) and LVDS Serial I/O |
No Pipeline Delay, No Cycle Latency |
180mW Power Dissipation (Typical) |
48-Lead (7mm × 7mm) LQFP Package |
LTC2335-18 Demo Board - Octal, | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2335-18 |
No. of Bits | 18bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2335-18 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 8 Channel 18bit SAR ADC 1Msps Conversion Rate Flexible SoftSpan Interface +/-16V Supply |
Where can I find additional details, specifications and documents for a DC2412A-A?
Additional datasheets, footprints and schematics for DC2412A-A are listed on our Part Details page. You can also find images and similar parts to DC2412A-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2412A-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2412A-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2412A-A fall under?
The DC2412A-A is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC2412A-A when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2412A-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2412A-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2412A-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2412A-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2412A-A often in real-time on the comparison pages.
What if I can't find stock of DC2412A-A?
You can fill out our help required form which you can use to request a quote for DC2412A-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.