Status: | Production |
---|---|
Series: | LTC2873 |
RoHS: | Compliant |
Prices starting from US$28.24
One RS485 or One RS232 Transceiver |
3V to 5.5V Supply Voltage |
Up to 20Mbps RS485 |
Slew-Controlled RS232 Operation: |
Selectable 1Mbps or 250kbps |
Automatic Selection of Integrated RS485 (120Ω) and RS232 (5kΩ) Termination Resistors |
High ESD: ±26kV HBM |
Logic Loopback Mode |
1.7V to 5.5V Logic Interface |
Supports Up to 256 RS485 Nodes |
RS485 Receiver Failsafe Eliminates UART Lockup |
H-Grade Available (–40°C to 125°C) |
Available in 24-Pin 4mm × 5mm QFN Package |
LTC2873 Demo Board - Single Bu | Analog Devices |
Demonstration Board, Transceiver | Newark Electronics |
DEMONSTRATION BOARD, TRANSCEIVER | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | RS232 / RS485 Transceiver |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC2873 |
Product Range | - |
Kit Contents | Demo Board LTC2873 |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC2364A?
Additional datasheets, footprints and schematics for DC2364A are listed on our Part Details page. You can also find images and similar parts to DC2364A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2364A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2364A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2364A fall under?
The DC2364A is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to DC2364A when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2364A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2364A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2364A have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC2364A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2364A often in real-time on the comparison pages.
What if I can't find stock of DC2364A?
You can fill out our help required form which you can use to request a quote for DC2364A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.