Status: | Production |
---|---|
Series: | LT3744 |
RoHS: | Compliant |
Prices starting from US$169.48
LT3744A Demo Board - Triple LE | Analog Devices |
Demonstration Board, Led Driver | Newark Electronics |
DEMONSTRATION BOARD, LED DRIVER | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Synchronous Buck (Step Down) |
---|---|
No. of Outputs | 3Outputs |
Output Current | 20A |
Output Voltage | 6.05V |
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
Core Chip | LT3744 |
Dimming Control Type | Analogue PWM |
Kit Contents | Demo Board LT3744 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC2339A?
Additional datasheets, footprints and schematics for DC2339A are listed on our Part Details page. You can also find images and similar parts to DC2339A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2339A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2339A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2339A fall under?
The DC2339A is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to DC2339A when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2339A you can contact the distributor directly for product support, shipping queries etc.
Is the DC2339A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2339A have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for DC2339A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2339A often in real-time on the comparison pages.
What if I can't find stock of DC2339A?
You can fill out our help required form which you can use to request a quote for DC2339A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.