Status: | Production |
---|---|
Series: | LTC2983 |
RoHS: | Compliant |
Prices starting from US$220.33
Directly Digitize RTDs, Thermocouples, Thermistors, and Diodes |
Single 2.85V to 5.25V Supply |
Results Reported in °C or °F |
20 Flexible Inputs Allow Interchanging Sensors |
Automatic Thermocouple Cold Junction Compensation |
Built-In Standard and User-Programmable Coefficients for Thermocouples, RTDs and Thermistors |
Configurable 2-, 3- or 4-Wire RTD Configurations |
Measures Negative Thermocouple Voltages |
Automatic Burn Out, Short-Circuit and Fault Detection |
Buffered Inputs Allow External Protection |
Simultaneous 50Hz/60Hz Rejection |
Includes 10ppm/°C (max) Reference (I-Grade) |
Starter Kit for LTC2983 - LTC2 | Analog Devices |
Starter Kit, Temperature Measurement | Newark Electronics |
STARTER KIT, TEMPERATURE MEASUREMENT | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTC2983 |
Application Sub Type | Temperature Sensor |
Kit Contents | Motherboard LTC2983 20 Input Breakout Board Linduino One Isolated Arduino-Compatible Demo Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Digitizes RTD/Thermocouple/Thermistor/Diodes Prototyping Area Results in °C/°F |
Where can I find additional details, specifications and documents for a DC2296A-KIT?
Additional datasheets, footprints and schematics for DC2296A-KIT are listed on our Part Details page. You can also find images and similar parts to DC2296A-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2296A-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2296A-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2296A-KIT fall under?
The DC2296A-KIT is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to DC2296A-KIT when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2296A-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the DC2296A-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2296A-KIT have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC2296A-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2296A-KIT often in real-time on the comparison pages.
What if I can't find stock of DC2296A-KIT?
You can fill out our help required form which you can use to request a quote for DC2296A-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.