Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | - |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Gender | Plug |
Plug Type | IEC 60320 C14 |
Power Entry Module, Plug, 1A | Newark Electronics |
DC22 POWER ENTRY MODULE W. FILTER 1A | Avnet America |
Power Entry Modules, AC, Red ill 2-Pole 1A filter + switch std | Schurter DC22.1123.111 | RS Americas |
AC Power Entry Modules Red ill 2-Pole 1A filter + switch std | Sager |
Where can I find additional details, specifications and documents for a DC22.1123.111?
Additional datasheets, footprints and schematics for DC22.1123.111 are listed on our Part Details page. You can also find images and similar parts to DC22.1123.111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC22.1123.111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC22.1123.111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC22.1123.111 fall under?
The DC22.1123.111 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DC22.1123.111 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC22.1123.111 you can contact the distributor directly for product support, shipping queries etc.
Is the DC22.1123.111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC22.1123.111 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for DC22.1123.111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC22.1123.111 often in real-time on the comparison pages.
What if I can't find stock of DC22.1123.111?
You can fill out our help required form which you can use to request a quote for DC22.1123.111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.