Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.48
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$9.29
|
262
in stock
|
Buy Now | |
element14
from US$9.81
|
262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.94
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$12.94
|
113
in stock
|
Buy Now | |
Electro Enterprises
from US$9.60
|
86
in stock
|
Buy Now | |
PEI-Genesis
from US$4.96
|
2
in stock
|
Buy Now | |
RS Americas
from US$9.77
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Round Cable Clamp |
Body Color | Yellow |
Connector Shell Size | DC |
External Depth | 1.062" |
Where can I find additional details, specifications and documents for a DC20963?
Additional datasheets, footprints and schematics for DC20963 are listed on our Part Details page. You can also find images and similar parts to DC20963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC20963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC20963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC20963 fall under?
The DC20963 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DC20963 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC20963 you can contact the distributor directly for product support, shipping queries etc.
Is the DC20963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC20963 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for DC20963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC20963 often in real-time on the comparison pages.
What if I can't find stock of DC20963?
You can fill out our help required form which you can use to request a quote for DC20963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.