Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2000-14 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Demo Board LTC2000-14 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 14bit 2.5Gsps High Speed DAC Differential DC Coupled O/Ps 4.8V-5.2V Supply with Upto 800mA |
Where can I find additional details, specifications and documents for a DC2085A-B?
Additional datasheets, footprints and schematics for DC2085A-B are listed on our Part Details page. You can also find images and similar parts to DC2085A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2085A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2085A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2085A-B fall under?
The DC2085A-B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2085A-B when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2085A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC2085A-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC2085A-B have stock available?
There is no stock from authorised distributors for DC2085A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2085A-B often in real-time on the comparison pages.
What if I can't find stock of DC2085A-B?
You can fill out our help required form which you can use to request a quote for DC2085A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.