Status: | Production |
---|---|
Series: | LTC2000A |
RoHS: | Compliant |
LTC2000A-16 Demo Board (HSMC) | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2000A-16 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Demo Board LTC2000A-16 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 16bit 2.7Gsps High Dynamic Range DAC LVDS I/P Differential DC Coupled O/P 800mA & 4.8-5.2V Supply |
DEMO BRD LTC2000A 16BIT HIGH SPEED DAC | Rapid Electronics |
Where can I find additional details, specifications and documents for a DC2085A-D?
Additional datasheets, footprints and schematics for DC2085A-D are listed on our Part Details page. You can also find images and similar parts to DC2085A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2085A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2085A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2085A-D fall under?
The DC2085A-D is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to DC2085A-D when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2085A-D you can contact the distributor directly for product support, shipping queries etc.
Is the DC2085A-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2085A-D have stock available?
Authorised distributors including Analog Devices, Rapid Electronics and Richardson RFPD have stock available or on a lead time for DC2085A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2085A-D often in real-time on the comparison pages.
What if I can't find stock of DC2085A-D?
You can fill out our help required form which you can use to request a quote for DC2085A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.