Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC6905-96 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Oscillator |
Kit Contents | Demo Board LTC6905-96 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Fixed Frequency Oscillator Frequencies Set by Three State Input Fosc = 96MHz 48MHz & 24MHz |
Where can I find additional details, specifications and documents for a DC2073A-F?
Additional datasheets, footprints and schematics for DC2073A-F are listed on our Part Details page. You can also find images and similar parts to DC2073A-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2073A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2073A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2073A-F fall under?
The DC2073A-F is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC2073A-F when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2073A-F you can contact the distributor directly for product support, shipping queries etc.
Is the DC2073A-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC2073A-F have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for DC2073A-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2073A-F often in real-time on the comparison pages.
What if I can't find stock of DC2073A-F?
You can fill out our help required form which you can use to request a quote for DC2073A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.