Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$152.43
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
4
in stock
|
Buy Now | |
RS Americas
from US$115.29
|
-
|
Buy Now | |
element14
from US$106.71
|
-
|
Buy Now | |
Carlton-Bates
from US$122.95
|
-
|
Buy Now | |
TTI Europe
from US$112.87
|
-
|
Buy Now | |
Sager
from US$101.19
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 10A |
Operating Voltage Max | 150VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 7VDC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2500Vrms |
Operating Voltage Range | 7V DC to 150V DC |
Surge Current | 71A |
Ssr Relay, Panel Mount, Ip20, 200Vdc/10A, 4-32Vdc |Sensata/crydom DC200D10C | Newark Electronics |
SPST-NO Solid State Relay Screw Smnt, Instantaneous MOSFET, 10 A, 32 V dc | Sensata - Crydom DC200D10C | RS Americas |
SSR, 10A, 150VDC | element14 |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 200VDC/10A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 150VDC/10A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC200D10C?
Additional datasheets, footprints and schematics for DC200D10C are listed on our Part Details page. You can also find images and similar parts to DC200D10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC200D10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC200D10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC200D10C fall under?
The DC200D10C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DC200D10C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC200D10C you can contact the distributor directly for product support, shipping queries etc.
Is the DC200D10C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC200D10C have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for DC200D10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC200D10C often in real-time on the comparison pages.
What if I can't find stock of DC200D10C?
You can fill out our help required form which you can use to request a quote for DC200D10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.