Status: | Production |
---|---|
Series: | LTM4630 |
RoHS: | Compliant |
Dual 18A or Single 36A Output |
Wide Input Voltage Range: 4.5V to 15V |
Output Voltage Range: 0.6V to 1.8V |
±1.5% Maximum Total DC Output Error Over Line, Load and Temperature |
Differential Remote Sense Amplifier |
Current Mode Control/Fast Transient Response |
Adjustable Switching Frequency |
Overcurrent Foldback Protection |
Multiphase Parallel Current Sharing with Multiple LTM4630s Up to 144A |
Frequency Synchronization |
Internal Temperature Monitor |
Pin Compatible with the LTM4620 and LTM4620A (Dual 13A, Single 26A) and LTM4628 (Dual 8A, Single 16A) |
Selectable Burst Mode® Operation |
Soft-Start/Voltage Tracking |
Output Overvoltage Protection |
16mm × 16mm × 4.41mm LGA and 16mm × 16mm × 5.01mm BGA Packages |
LTM4630 Demo Board - 105A Poly | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTM4630 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Demo Board LTM4630 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Polyphase Micromodule Buck Regulator 400KHz Switching 105A/0.9V-1.8V Output 4.5-15V Supply |
Where can I find additional details, specifications and documents for a DC2007A-B?
Additional datasheets, footprints and schematics for DC2007A-B are listed on our Part Details page. You can also find images and similar parts to DC2007A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC2007A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC2007A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC2007A-B fall under?
The DC2007A-B is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC2007A-B when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC2007A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC2007A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC2007A-B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC2007A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC2007A-B often in real-time on the comparison pages.
What if I can't find stock of DC2007A-B?
You can fill out our help required form which you can use to request a quote for DC2007A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.