Status: | Production |
---|---|
Series: | LTC2974 |
RoHS: | Compliant |
Sequence, Trim, Margin and Supervise Four Power Supplies |
Manage Faults, Monitor Telemetry and Create Fault Logs |
PMBus™ Compliant Command Set |
Supported by LTpowerPlay® GUI |
Margin or Trim Supplies to within 0.25% of Target |
Fast OV/UV Supervisors Per Channel |
Fast Output Current Supervisors Per Channel |
Coordinate Sequencing and Fault Management Across Multiple LTC PSM Devices |
Automatic Fault Logging to Internal EEPROM |
Operate Autonomously without Additional Software |
External Temperature and Input Voltage Supervisors |
Accurate Monitoring of Four Output Voltages, Four Output Currents, Four External Temperatures, Input Voltage and Internal Die Temperature |
I2C/SMBus Serial Interface |
Can Be Powered from 3.3V, or 4.5V to 15V |
Available in 64-Lead 9mm × 9mm QFN Package |
AEC-Q100 Qualified for Automotive Applications |
LTC2974 Demoboard Kit (include | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2974 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1978A?
Additional datasheets, footprints and schematics for DC1978A are listed on our Part Details page. You can also find images and similar parts to DC1978A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1978A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1978A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1978A fall under?
The DC1978A is listed under Digital Power System Managers.
Can I view similar or alternative parts?
You can view similar parts to DC1978A when available in the Digital Power System Managers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1978A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1978A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1978A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1978A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1978A often in real-time on the comparison pages.
What if I can't find stock of DC1978A?
You can fill out our help required form which you can use to request a quote for DC1978A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.