Status: | Production |
---|---|
Series: | LTC3110 |
RoHS: | Compliant |
VCAP Operating Range: 0.1V to 5.5V |
VSYS Operating Range: 1.71V to 5.25V |
Automatic Switchover from Charge to Backup Mode |
Programmable ±2% Accurate Charge Input Current Limit from 125mA to 2A |
±1% Backup Voltage Accuracy |
Automatic Backup Capacitor Balancing |
Fixed 1.2MHz Switching Frequency |
Burst Mode® Operation: 40μA Quiescent Current |
Built-In Programmable Multipurpose Comparator with Open-Collector Output |
Open-Collector Outputs to Indicate Direction of Operation and End of Charge |
Thermally Enhanced TSSOP-24 and 4mm × 4mm QFN-24 Packages |
LTC3110 Demo Board - 2A, Bidir | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC3110 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | - |
Kit Contents | Demo Board LTC3110 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 2A Bidirectional Buck-Boost Regu & Charger/Balancer 1.2MHz Switching 0.1-5.5V Charge 1.8-5.5V Pwr |
Where can I find additional details, specifications and documents for a DC1964A?
Additional datasheets, footprints and schematics for DC1964A are listed on our Part Details page. You can also find images and similar parts to DC1964A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1964A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1964A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1964A fall under?
The DC1964A is listed under Supercapacitor Chargers.
Can I view similar or alternative parts?
You can view similar parts to DC1964A when available in the Supercapacitor Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1964A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1964A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1964A have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for DC1964A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1964A often in real-time on the comparison pages.
What if I can't find stock of DC1964A?
You can fill out our help required form which you can use to request a quote for DC1964A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.