Status: | Production |
---|---|
Series: | LTC3880 |
RoHS: | Compliant |
PMBus/I2C Compliant Serial Interface |
Telemetry Read Back includes VIN, IIN, VOUT, IOUT, Temperature and Faults |
Programmable Voltage, Current Limit, Digital Soft-Start/Stop, Sequencing, Margining, OV/UV and Frequency Synchronization (250kHz to 1MHz) |
±0.5% Output Voltage Accuracy Over Temperature |
Integrated 16-Bit ADC |
Internal EEPROM with ECC and Fault Logging |
Integrated Powerful N-Channel MOSFET Gate Drivers |
Power Conversion |
Wide VIN Range: 4.5V to 24V |
VOUT Range: 0.5V to 5.4V (4V on VOUT0) |
Analog Current Mode Control Loop |
Accurate PolyPhase® Current Sharing for Up to 6 Phases |
Available in a 40-Pin (6mm × 6mm) QFN Package |
AEC-Q100 Qualified for Automotive Applications |
LTC3880EUJ Demo Board I Dual P | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC3880EUJ |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Demo Board LTC3880EUJ |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1753B-A?
Additional datasheets, footprints and schematics for DC1753B-A are listed on our Part Details page. You can also find images and similar parts to DC1753B-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1753B-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1753B-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1753B-A fall under?
The DC1753B-A is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to DC1753B-A when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1753B-A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1753B-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1753B-A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1753B-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1753B-A often in real-time on the comparison pages.
What if I can't find stock of DC1753B-A?
You can fill out our help required form which you can use to request a quote for DC1753B-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.