Status: | Production |
---|---|
Series: | LTC2933 |
RoHS: | Compliant |
Supervises 6 Power Supplies |
I2C Adjustable UV and OV Trip Points |
Guaranteed Threshold Accuracy: ±1% |
I2C/SMBus Interface |
Internal EEPROM |
256 Programmable Thresholds per Channel |
Up to Three Range Settings per Channel |
Two General Purpose Inputs |
Three General Purpose Inputs/Outputs |
Programmable Output Delays |
Supply Voltage Range, 3.4V to 13.9V |
Supply Voltage Power Sharing from V1 to V4 |
16-Lead 5mm × 4mm DFN and SSOP Packages |
LTC2933IGN Demo Board - Progra | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2933 |
Kit Application Type | Power Management |
Application Sub Type | Voltage Supervisor |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1633B?
Additional datasheets, footprints and schematics for DC1633B are listed on our Part Details page. You can also find images and similar parts to DC1633B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1633B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1633B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1633B fall under?
The DC1633B is listed under Quad or More Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to DC1633B when available in the Quad or More Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1633B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1633B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1633B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1633B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1633B often in real-time on the comparison pages.
What if I can't find stock of DC1633B?
You can fill out our help required form which you can use to request a quote for DC1633B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.