Status: | Production |
---|---|
Series: | LTC2256-14 |
RoHS: | Compliant |
74dB SNR |
88dB SFDR |
Low Power: 81mW/49mW/35mW |
Single 1.8V Supply |
CMOS, DDR CMOS or DDR LVDS Outputs |
Selectable Input Ranges: 1VP-P to 2VP-P |
800MHz Full-Power Bandwidth S/H |
Optional Data Output Randomizer |
Optional Clock Duty Cycle Stabilizer |
Shutdown and Nap Modes |
Serial SPI Port for Configuration |
Pin Compatible 14-Bit and 12-Bit Versions |
40-Pin (6mm × 6mm) QFN Package |
LTC2256-14: 14-bit, 25Msps ADC | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2256-14 |
No. of Bits | 14bit |
Sample Rate | 25MSPS |
Kit Application Type | Data Converter |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1370A-F?
Additional datasheets, footprints and schematics for DC1370A-F are listed on our Part Details page. You can also find images and similar parts to DC1370A-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1370A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1370A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1370A-F fall under?
The DC1370A-F is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC1370A-F when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1370A-F you can contact the distributor directly for product support, shipping queries etc.
Is the DC1370A-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1370A-F have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1370A-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1370A-F often in real-time on the comparison pages.
What if I can't find stock of DC1370A-F?
You can fill out our help required form which you can use to request a quote for DC1370A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.