Status: | Production |
---|---|
Series: | LTC2990 |
RoHS: | Compliant |
Prices starting from US$56.50
Measures Voltage, Current and Temperature |
Measures Two Remote Diode Temperatures |
±0.5°C Accuracy, 0.06°C Resolution (Typ) |
±1°C Internal Temperature Sensor (Typ) |
14-Bit ADC Measures Voltage/Current |
3V to 5.5V Supply Operating Voltage |
Four Selectable Addresses |
Internal 10ppm/°C Voltage Reference |
10-Lead MSOP Package |
LTC2990 Demo Board - I2C Tempe | Analog Devices |
Demo Board, Current/Temp/Voltage Monitor | Newark Electronics |
DEMO BOARD, CURRENT/TEMP/VOLTAGE MONITOR | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2990 |
Kit Application Type | Power Management |
Application Sub Type | Current Temperature & Voltage Monitor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LTC2990 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Measures Voltage Current & Temperature I2C Interface Exposed Ground Planes for Proper Grounding |
Where can I find additional details, specifications and documents for a DC1338B?
Additional datasheets, footprints and schematics for DC1338B are listed on our Part Details page. You can also find images and similar parts to DC1338B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1338B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1338B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1338B fall under?
The DC1338B is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to DC1338B when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1338B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1338B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1338B have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC1338B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1338B often in real-time on the comparison pages.
What if I can't find stock of DC1338B?
You can fill out our help required form which you can use to request a quote for DC1338B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.