Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTM9002 |
Kit Application Type | Data Converter |
Application Sub Type | IF Receiver |
Kit Contents | Demo Board LTM9002-AA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | LTM9002 14bit Dual Receiver Subsystem DC-170MHz LPF |
Where can I find additional details, specifications and documents for a DC1298A-AA?
Additional datasheets, footprints and schematics for DC1298A-AA are listed on our Part Details page. You can also find images and similar parts to DC1298A-AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1298A-AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1298A-AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1298A-AA fall under?
The DC1298A-AA is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC1298A-AA when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1298A-AA you can contact the distributor directly for product support, shipping queries etc.
Is the DC1298A-AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1298A-AA have stock available?
There is no stock from authorised distributors for DC1298A-AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1298A-AA often in real-time on the comparison pages.
What if I can't find stock of DC1298A-AA?
You can fill out our help required form which you can use to request a quote for DC1298A-AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.