Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | Medical |
Current Rating | 4A |
Inductance Min | 1.5mH |
Leakage Current Max | 5µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination | Quick Connect |
Gender | Plug |
Plug Type | IEC 60320 C14 |
Dc12 Connector Filter C14 4A M5/Carton Box |Schurter DC12.3202.101 | Newark Electronics |
DC12 POWER ENTRY MODUL 4A M5 | Avnet America |
PwrEntryMod, Filter/Switch, Male, AC Line, IEC, Inlet, Medical, Panel/Snap-In, Front | Schurter DC12.3202.101 | RS Americas |
AC Power Entry Modules Snap-in 2-pole 4A Medical | Sager |
Where can I find additional details, specifications and documents for a DC12.3202.101?
Additional datasheets, footprints and schematics for DC12.3202.101 are listed on our Part Details page. You can also find images and similar parts to DC12.3202.101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC12.3202.101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC12.3202.101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC12.3202.101 fall under?
The DC12.3202.101 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DC12.3202.101 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC12.3202.101 you can contact the distributor directly for product support, shipping queries etc.
Is the DC12.3202.101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC12.3202.101 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for DC12.3202.101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC12.3202.101 often in real-time on the comparison pages.
What if I can't find stock of DC12.3202.101?
You can fill out our help required form which you can use to request a quote for DC12.3202.101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.