Status: | Unknown |
---|---|
Series: | DC12 Series |
RoHS: | Unknown |
Prices starting from US$16.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.49
|
No stock
|
Buy Now | |
Rutronik
from US$16.25
|
-
|
Buy Now | |
Newark Electronics
from US$23.67
|
-
|
Buy Now | |
Future Electronics
from US$19.59
|
-
|
Buy Now | |
Avnet America
from US$19.51
|
-
|
Buy Now | |
RS Americas
from US$28.23
|
-
|
Buy Now | |
element14
from US$21.08
|
-
|
Buy Now | |
Sager
from US$20.24
|
-
|
Buy Now | |
Farnell
from US$19.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 4A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 300µA |
Product Range | DC12 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA IEC UL |
Case Material | Thermoplastic |
Climatic Category | 25/085/21 IEC60068-1 |
Colour | Black |
External Depth | 46.05mm |
External Length / Height | 34.4mm |
External Width | 30.2mm |
Flammability Rating | UL94V-0 |
Leakage Current | 0.3mA |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 33mm |
Panel Cutout Width | 29mm |
Panel Thickness Max | 3mm |
Panel Thickness Min | 1mm |
Voltage Rating VAC | 250V |
POWER ENTRY FILTER C14 4A | Rutronik |
IEC inlet w/2P switch,4A w/filter | RS |
Power Entry Module, Plug, 4A | Newark Electronics |
DC12 Series 250 V 4 A 3 Position Male Straight Panel Mount Connector | Future Electronics |
DC12 POWER ENTRY MODUL 4A | Avnet America |
PwrEntryMod, Filter/Switch, Male, AC Line, IEC, Inlet, Std, Panel/Snap-In, Front,2,4A | Schurter DC12.3102.101 | RS Americas |
FILTER, INLET, 2 POLE SWITCHED, 4A | element14 |
AC Power Entry Modules Snap-in 2-pole 4A Standard | Sager |
Where can I find additional details, specifications and documents for a DC12.3102.101?
Additional datasheets, footprints and schematics for DC12.3102.101 are listed on our Part Details page. You can also find images and similar parts to DC12.3102.101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC12.3102.101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC12.3102.101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC12.3102.101 fall under?
The DC12.3102.101 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DC12.3102.101 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC12.3102.101 you can contact the distributor directly for product support, shipping queries etc.
Is the DC12.3102.101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC12.3102.101 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DC12.3102.101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC12.3102.101 often in real-time on the comparison pages.
What if I can't find stock of DC12.3102.101?
You can fill out our help required form which you can use to request a quote for DC12.3102.101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.