Status: | Unknown |
---|---|
Series: | DC12 Series |
RoHS: | Unknown |
Prices starting from US$16.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.55
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$26.55
|
110
in stock
|
Buy Now | |
Avnet America
from US$19.51
|
50
in stock
|
Buy Now | |
element14
from US$21.08
|
45
in stock
|
Buy Now | |
Farnell
from US$19.93
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.39
|
35
in stock
|
Buy Now | |
SOS electronic
from US$16.04
|
17
in stock
|
Buy Now | |
RS Americas
from US$31.11
|
15
in stock
|
Buy Now | |
Future Electronics
from US$21.33
|
-
|
Buy Now | |
Sager
from US$20.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 4A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 500µA |
Product Range | DC12 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA IEC UL |
Case Material | Thermoplastic |
Climatic Category | 25/085/21 IEC60068-1 |
Colour | Black |
External Depth | 46.05mm |
External Length / Height | 34.4mm |
External Width | 30.2mm |
Fixing Centres | 36mm |
Flammability Rating | UL94V-0 |
Leakage Current | 191µA |
No. of Fuses | 2Fuses |
No. of Phases | Single Phase |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 33mm |
Panel Cutout Width | 29mm |
Panel Thickness Max | 8mm |
Voltage Rating VAC | 250V |
IEC inlet w/2P switch,4A w/filter scrw m | RS |
Power Entry Module, Plug, 4A | Newark Electronics |
DC12 POWER ENTRY MODUL 4A | Avnet America |
FILTER, INLET, 2 POLE SWITCHED, 4A | element14 |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module C14 Panel 4A, Filter, Switch | SOS electronic |
Male C14 IEC Filter Panel Mount, Rated At 4A,250 V ac | Schurter DC12.3102.001 | RS Americas |
IEC Appliance Inlet C14 with Filter, Line Switch 2-pole, Front Mounting | Future Electronics |
AC Power Entry Modules Screw-on 2-pole 4A Standard | Sager |
Where can I find additional details, specifications and documents for a DC12.3102.001?
Additional datasheets, footprints and schematics for DC12.3102.001 are listed on our Part Details page. You can also find images and similar parts to DC12.3102.001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC12.3102.001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC12.3102.001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC12.3102.001 fall under?
The DC12.3102.001 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DC12.3102.001 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC12.3102.001 you can contact the distributor directly for product support, shipping queries etc.
Is the DC12.3102.001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC12.3102.001 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DC12.3102.001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC12.3102.001 often in real-time on the comparison pages.
What if I can't find stock of DC12.3102.001?
You can fill out our help required form which you can use to request a quote for DC12.3102.001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.