Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 10mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination | Quick Connect |
Gender | Plug |
Plug Type | IEC 60320 C14 |
POWER ENTRY FILTER | Rutronik |
Dc12 Connector Filter C14 1A Std/Carton Box |Schurter DC12.1102.201 | Newark Electronics |
DC12 POWER ENTRY MODUL 1A | Avnet America |
Power Entry Modules, AC, Metal flange 1 A | Schurter DC12.1102.201 | RS Americas |
AC Power Entry Modules Metal flange 1 A | Sager |
Where can I find additional details, specifications and documents for a DC12.1102.201?
Additional datasheets, footprints and schematics for DC12.1102.201 are listed on our Part Details page. You can also find images and similar parts to DC12.1102.201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC12.1102.201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC12.1102.201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC12.1102.201 fall under?
The DC12.1102.201 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DC12.1102.201 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC12.1102.201 you can contact the distributor directly for product support, shipping queries etc.
Is the DC12.1102.201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC12.1102.201 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for DC12.1102.201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC12.1102.201 often in real-time on the comparison pages.
What if I can't find stock of DC12.1102.201?
You can fill out our help required form which you can use to request a quote for DC12.1102.201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.