Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.34
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$20.85
|
91
in stock
|
Buy Now | |
element14
from US$19.30
|
91
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
121
in stock
|
Buy Now | |
Heilind Electronics
-
|
67
in stock
|
Buy Now | |
Avnet America
from US$16.00
|
-
|
Buy Now | |
RS Americas
from US$19.16
|
-
|
Buy Now | |
TTI Europe
from US$17.57
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Colour | Metalised |
Material | ABS Polymer |
Where can I find additional details, specifications and documents for a DC121073-152?
Additional datasheets, footprints and schematics for DC121073-152 are listed on our Part Details page. You can also find images and similar parts to DC121073-152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC121073-152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC121073-152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC121073-152 fall under?
The DC121073-152 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DC121073-152 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC121073-152 you can contact the distributor directly for product support, shipping queries etc.
Is the DC121073-152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC121073-152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for DC121073-152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC121073-152 often in real-time on the comparison pages.
What if I can't find stock of DC121073-152?
You can fill out our help required form which you can use to request a quote for DC121073-152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.