Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2272 |
No. of Bits | 16bit |
Sample Rate | 65MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2272 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1151A-H?
Additional datasheets, footprints and schematics for DC1151A-H are listed on our Part Details page. You can also find images and similar parts to DC1151A-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1151A-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1151A-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1151A-H fall under?
The DC1151A-H is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to DC1151A-H when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1151A-H you can contact the distributor directly for product support, shipping queries etc.
Is the DC1151A-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC1151A-H have stock available?
There is no stock from authorised distributors for DC1151A-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1151A-H often in real-time on the comparison pages.
What if I can't find stock of DC1151A-H?
You can fill out our help required form which you can use to request a quote for DC1151A-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.