Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
LED Colour | Green Red |
---|---|
No. of LEDs | 10LEDs |
Forward Current / Colour | R 20mA G 20mA |
Display Size | 25.4mm x 10.16mm |
Luminous Intensity / Colour | R 2mcd G 2.8mcd |
Forward Voltage / Colour | R 2V G 2.2V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
Led Bar Graph Array, Red/Green, 0.0625W | Newark Electronics |
BARGRAPH ARRAY, 10-SEGMENT, RED+GR. | element14 |
Display: LED | Transfer Multisort Elektronik |
BARGRAPH ARRAY S-RED+GREEN | TTI Europe |
LED Bars & Arrays RED/GREEN DIFFUSED 10 SEGMENT | Sager |
Displays Segmented Panel 10LED Green/Red 30-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a DC-10EGWA?
Additional datasheets, footprints and schematics for DC-10EGWA are listed on our Part Details page. You can also find images and similar parts to DC-10EGWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-10EGWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-10EGWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-10EGWA fall under?
The DC-10EGWA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to DC-10EGWA when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-10EGWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC-10EGWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-10EGWA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for DC-10EGWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-10EGWA often in real-time on the comparison pages.
What if I can't find stock of DC-10EGWA?
You can fill out our help required form which you can use to request a quote for DC-10EGWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.