DC100D60 Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP00 100VDC60A 4-32VDC In F

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$111.11

Distributor Stock
Logo for Newark
Newark
from US$181.20
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$111.11
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$137.05
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$153.47
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$115.96
-
Buy Now
Logo for Sager
Sager
from US$120.28
-
Buy Now

Alternative Descriptions

Solid State Relay DC 100V 60A Hockey-Puc | Schukat Electronic
Ssr Relay, Panel Mount, Ip00, 100Vdc/60A, 4-32Vdc |Sensata/crydom DC100D60 | Newark Electronics
RELAY | RS Americas
Relay, Solid State | Carlton-Bates
SSR PM IP00 100VDC/60A FET | TTI Europe
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/60A 4-32VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC100D60?

Additional datasheets, footprints and schematics for DC100D60 are listed on our Part Details page. You can also find images and similar parts to DC100D60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC100D60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC100D60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC100D60 fall under?

The DC100D60 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DC100D60 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC100D60 you can contact the distributor directly for product support, shipping queries etc.

Is the DC100D60 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DC100D60 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for DC100D60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC100D60 often in real-time on the comparison pages.

What if I can't find stock of DC100D60?

You can fill out our help required form which you can use to request a quote for DC100D60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay