Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.47
|
14
in stock
|
Buy Now | |
RS Americas
from US$129.03
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$144.77
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$135.65
|
-
|
Buy Now | |
element14
from US$131.06
|
-
|
Buy Now | |
TTI Europe
from US$110.92
|
-
|
Buy Now | |
Sager
from US$107.85
|
-
|
Buy Now | |
Farnell
from US$124.03
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 40A |
Operating Voltage Max | 72VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 7VDC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2500Vrms |
Operating Voltage Range | 7V DC to 72V DC |
Surge Current | 136A |
SPST-NO Solid State Relay Screw Smnt, Instantaneous MOSFET, 40 A, 32 V dc | Sensata - Crydom DC100D40C | RS Americas |
SSR, High Current,40A,4-32Vdc,IP20 | RS |
SSR Relay Panel Mount IP20 100VDC/40A 4-32VDC | Rapid Electronics |
Ssr, 40A, 100Vdc | Newark Electronics |
SSR, 40A, 100VDC | element14 |
SSR PM IP20 100VDC/40A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/40A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC100D40C?
Additional datasheets, footprints and schematics for DC100D40C are listed on our Part Details page. You can also find images and similar parts to DC100D40C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC100D40C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC100D40C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC100D40C fall under?
The DC100D40C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DC100D40C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC100D40C you can contact the distributor directly for product support, shipping queries etc.
Is the DC100D40C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC100D40C have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for DC100D40C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC100D40C often in real-time on the comparison pages.
What if I can't find stock of DC100D40C?
You can fill out our help required form which you can use to request a quote for DC100D40C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.