Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$170.41
|
2
in stock
|
Buy Now | |
Sager
from US$167.92
|
87
in stock
|
Buy Now | |
RS Americas
from US$200.89
|
17
in stock
|
Buy Now | |
Schukat Electronic
from US$154.94
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$238.71
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$215.24
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$216.00
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$214.24
|
-
|
Buy Now | |
TTI Europe
from US$177.34
|
-
|
Buy Now |
Load Current | 100A |
---|---|
Operating Voltage Max | 100VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 1VDC |
Control Voltage Min | 4VDC |
RoHS Compliant | Yes |
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/100A 4-32VDC | Sager |
SPST-NO Solid State Relay Screw Smnt, Instantaneous MOSFET, 100 A, 32 V dc | Sensata - Crydom DC100D100 | RS Americas |
Solid State Relay DC 100V 100A Hockey-Pu | Schukat Electronic |
SSR, High Current,100A,4-32Vdc | RS |
Solid State Relay, 100A, 4-32Vdc, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 100VDC/100A 4-32VD | Rapid Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 100VDC/100A FET | TTI Europe |
Where can I find additional details, specifications and documents for a DC100D100?
Additional datasheets, footprints and schematics for DC100D100 are listed on our Part Details page. You can also find images and similar parts to DC100D100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC100D100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC100D100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC100D100 fall under?
The DC100D100 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to DC100D100 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC100D100 you can contact the distributor directly for product support, shipping queries etc.
Is the DC100D100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC100D100 have stock available?
Authorised distributors including Sager, RS Americas, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for DC100D100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC100D100 often in real-time on the comparison pages.
What if I can't find stock of DC100D100?
You can fill out our help required form which you can use to request a quote for DC100D100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.