Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 100mcd |
No. of LEDs | 10LEDs |
Display Size | 25.4mm x 10.16mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
Bargraph Array, 10-Segment, Red | Newark Electronics |
BARGRAPH ARRAY, 10-SEGMENT, RED | element14 |
LED Bar Graph 10seg 25.4mm Red 55mcd | RS |
BARGRAPH ARRAY 10XRED 630NM | TTI Europe |
LED Bars & Arrays 10 SEGMENT RED BAR GRAPH LED DISPLAY | Sager |
Displays Segmented Panel 10LED Red 20-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a DC-10SURKWA?
Additional datasheets, footprints and schematics for DC-10SURKWA are listed on our Part Details page. You can also find images and similar parts to DC-10SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-10SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-10SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-10SURKWA fall under?
The DC-10SURKWA is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DC-10SURKWA when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-10SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC-10SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-10SURKWA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for DC-10SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-10SURKWA often in real-time on the comparison pages.
What if I can't find stock of DC-10SURKWA?
You can fill out our help required form which you can use to request a quote for DC-10SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.