Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.59
|
No stock
|
Buy Now | |
Heilind Electronics
from US$49.00
|
3
in stock
|
Buy Now | |
Sager
from US$43.12
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$50.28
|
-
|
Buy Now | |
Distrelec
from US$44.38
|
-
|
Buy Now | |
TTI Europe
from US$43.20
|
-
|
Buy Now |
SPST N/C 5kV ISOLATION 24V COIL UL | Heilind Electronics |
Reed Relays HV RELAYS | Sager |
SPST n/c 5kV Isolation 24V Coil UL | RS |
Spst N/C 5Kv Isolation 24V Coil Ul |Sensata/cynergy3 DBT72405U | Newark Electronics |
Sensata Cynergy3 Reed Relay, 925Ohm, 1NC, 24V, 2A | Distrelec |
5KV 24V | TTI Europe |
Where can I find additional details, specifications and documents for a DBT72405U?
Additional datasheets, footprints and schematics for DBT72405U are listed on our Part Details page. You can also find images and similar parts to DBT72405U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBT72405U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBT72405U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBT72405U fall under?
The DBT72405U is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to DBT72405U when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBT72405U you can contact the distributor directly for product support, shipping queries etc.
Is the DBT72405U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBT72405U have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for DBT72405U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBT72405U often in real-time on the comparison pages.
What if I can't find stock of DBT72405U?
You can fill out our help required form which you can use to request a quote for DBT72405U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.