Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | D Sub Connector Cap |
---|---|
For Use With | D Sub Panel Mount Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
Connector Shell Size | DE |
D Sub Shell Size | DE |
Waterproof Cap, Thermoplastic | Newark Electronics |
WATERPROOF CAP, THERMOPLASTIC | element14 |
D-Sub Tools & Hardware D-SUB CAP | Sager |
Where can I find additional details, specifications and documents for a DBSCAP?
Additional datasheets, footprints and schematics for DBSCAP are listed on our Part Details page. You can also find images and similar parts to DBSCAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBSCAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBSCAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBSCAP fall under?
The DBSCAP is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to DBSCAP when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBSCAP you can contact the distributor directly for product support, shipping queries etc.
Is the DBSCAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBSCAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for DBSCAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBSCAP often in real-time on the comparison pages.
What if I can't find stock of DBSCAP?
You can fill out our help required form which you can use to request a quote for DBSCAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.