Status: | Unknown |
---|---|
Series: | DBR-3200 Series |
RoHS: | Unknown |
Prices starting from US$615.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$615.29
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$624.31
|
20
in stock
|
Buy Now | |
Sager
from US$697.44
|
20
in stock
|
Buy Now | |
RS Americas
from US$735.17
|
10
in stock
|
Buy Now | |
Jameco Electronics
from US$637.95
|
6
in stock
|
Buy Now | |
Distrelec
from US$682.69
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$667.02
|
1
in stock
|
Buy Now | |
element14
from US$698.61
|
1
in stock
|
Buy Now | |
Future Electronics
from US$849.80
|
-
|
Buy Now | |
Avnet America
from US$971.20
|
-
|
Buy Now | |
TRC Electronics
from US$698.63
|
-
|
Buy Now | |
TTI Europe
from US$844.39
|
-
|
Buy Now |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | Lead Acid Li-Ion |
Supply Voltage | 264VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | DBR-3200 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
AC/DC battery charger 3200W 24V 110A | Schukat Electronic |
Battery Chargers 3200W 24V 110A Rack PMBus Batt Charger | Sager |
Battery Charger, Single Out, Front End, Rack Mnt,3200W,28.8V@110A,90-264V In | MEAN WELL DBR-3200-24 | RS Americas |
MEAN WELL Battery Charger Lead-Acid 30V 110A 90 ... 264V | Distrelec |
Front End Battery Charger, Rack Mount | Newark Electronics |
FRONT END BATTERY CHARGER, RACK MOUNT | element14 |
DBR-3200 Series 3200 W 24 V Rack Mountable Front End Battery Charger | Future Electronics |
AC/DC Power Supply Single-OUT 28.8V 110A 3200W Rack Mount | Avnet America |
24Vdc Battery Charger Rack Mountable Hot Pluggable 330~1000Ah Batteries | TRC Electronics |
POWER SUPPLY | TTI Europe |
Where can I find additional details, specifications and documents for a DBR-3200-24?
Additional datasheets, footprints and schematics for DBR-3200-24 are listed on our Part Details page. You can also find images and similar parts to DBR-3200-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBR-3200-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBR-3200-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBR-3200-24 fall under?
The DBR-3200-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DBR-3200-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBR-3200-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DBR-3200-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBR-3200-24 have stock available?
Authorised distributors including Schukat Electronic, Sager, RS Americas, Jameco Electronics and Distrelec have stock available or on a lead time for DBR-3200-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBR-3200-24 often in real-time on the comparison pages.
What if I can't find stock of DBR-3200-24?
You can fill out our help required form which you can use to request a quote for DBR-3200-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.