Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.64
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 2.3mm x 0.75mm |
Tab Size - Imperial | 0.091" x 0.03" |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a DBNYD1-18?
Additional datasheets, footprints and schematics for DBNYD1-18 are listed on our Part Details page. You can also find images and similar parts to DBNYD1-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBNYD1-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBNYD1-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBNYD1-18 fall under?
The DBNYD1-18 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DBNYD1-18 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBNYD1-18 you can contact the distributor directly for product support, shipping queries etc.
Is the DBNYD1-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBNYD1-18 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DBNYD1-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBNYD1-18 often in real-time on the comparison pages.
What if I can't find stock of DBNYD1-18?
You can fill out our help required form which you can use to request a quote for DBNYD1-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.