Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.57
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$106.57
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Hermetically Sealed | Yes |
Insulation Material | Glass/Silicone |
Number of Power Positions | 21 |
Preloaded | Yes |
Number of Positions | 21 |
Contact Layout Arrangement | 22 – 21 |
Contact Type | Pin |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Connector Mounting Type | Panel |
Mating Retention | With |
Circuit Application | Power |
Shielded | Yes |
Connector System | Wire-to-Panel |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Shell Size | 22 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
DBC 54H 22-21 PN | TTI Europe |
Where can I find additional details, specifications and documents for a DBC54H-22-21PN?
Additional datasheets, footprints and schematics for DBC54H-22-21PN are listed on our Part Details page. You can also find images and similar parts to DBC54H-22-21PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC54H-22-21PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC54H-22-21PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC54H-22-21PN fall under?
The DBC54H-22-21PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC54H-22-21PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC54H-22-21PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBC54H-22-21PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC54H-22-21PN have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for DBC54H-22-21PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC54H-22-21PN often in real-time on the comparison pages.
What if I can't find stock of DBC54H-22-21PN?
You can fill out our help required form which you can use to request a quote for DBC54H-22-21PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.