Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.77
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$138.77
|
-
|
Buy Now |
Shell Material | Stainless Steel |
---|---|
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Number of Positions | 8 |
Number of Power Positions | 8 |
Preloaded | Yes |
Contact Layout Arrangement | 18 – 8 |
Contact Type | Pin |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Polarization Code | N |
Circuit Application | Power |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Sealable | Yes |
Shell Size | 18 |
Connector System | Wire-to-Panel |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Threaded Coupling Hermetic Receptacle 8 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DBC30H-18-08PN?
Additional datasheets, footprints and schematics for DBC30H-18-08PN are listed on our Part Details page. You can also find images and similar parts to DBC30H-18-08PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBC30H-18-08PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBC30H-18-08PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBC30H-18-08PN fall under?
The DBC30H-18-08PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBC30H-18-08PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBC30H-18-08PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBC30H-18-08PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBC30H-18-08PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBC30H-18-08PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBC30H-18-08PN often in real-time on the comparison pages.
What if I can't find stock of DBC30H-18-08PN?
You can fill out our help required form which you can use to request a quote for DBC30H-18-08PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.