Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Preloaded | Yes |
Number of Power Positions | 10 |
Number of Positions | 10 |
Contact Layout Arrangement | 12 – 10 |
Contact Type | Socket |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | W |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Connector System | Wire-to-Panel |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Shell Size | 12 |
Shielded | Yes |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Deutsch DBA54H-12-10SW Herm Recp | TE Connectivity DEUTSCH DBA54H-12-10SW | RS Americas |
Circular Connector MIL-DTL-26482 Hermetic Receptacle 10 Position Socket Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA54H-12-10SW?
Additional datasheets, footprints and schematics for DBA54H-12-10SW are listed on our Part Details page. You can also find images and similar parts to DBA54H-12-10SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA54H-12-10SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA54H-12-10SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA54H-12-10SW fall under?
The DBA54H-12-10SW is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA54H-12-10SW when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA54H-12-10SW you can contact the distributor directly for product support, shipping queries etc.
Is the DBA54H-12-10SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA54H-12-10SW have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for DBA54H-12-10SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA54H-12-10SW often in real-time on the comparison pages.
What if I can't find stock of DBA54H-12-10SW?
You can fill out our help required form which you can use to request a quote for DBA54H-12-10SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.