Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Preloaded | Yes |
Number of Power Positions | 10 |
Number of Positions | 10 |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 10 |
Alignment Keyed | Clocking |
Polarization Code | N |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Circuit Application | Power |
Sealable | Yes |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shell Type | Jam Nut Receptacle |
Shell Size | 12 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Hermetic Receptacle, DBA54H12-10PN | Avnet America |
Deutsch DBA54H-12-10PN Herm Recp | TE Connectivity DEUTSCH DBA54H-12-10PN | RS Americas |
Where can I find additional details, specifications and documents for a DBA54H-12-10PN?
Additional datasheets, footprints and schematics for DBA54H-12-10PN are listed on our Part Details page. You can also find images and similar parts to DBA54H-12-10PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA54H-12-10PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA54H-12-10PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA54H-12-10PN fall under?
The DBA54H-12-10PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA54H-12-10PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA54H-12-10PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBA54H-12-10PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA54H-12-10PN have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for DBA54H-12-10PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA54H-12-10PN often in real-time on the comparison pages.
What if I can't find stock of DBA54H-12-10PN?
You can fill out our help required form which you can use to request a quote for DBA54H-12-10PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.