Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Number of Positions | 3 |
Preloaded | Yes |
Number of Power Positions | 3 |
Contact Layout Arrangement | 8 – 33 |
Contact Type | Pin |
Centerline (Pitch) | 1.651mm, .065in |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Connector Style | Receptacle |
Shell Type | Solder Flange |
Connector System | Wire-to-Panel |
Product Type | Connector |
Sealable | Yes |
Shell Size | 8 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Dba Hermetic Connector |Deutsch Te Connectivity DBA 53H 8-33 PN | Newark Electronics |
Deutsch DBA53H-8-33PN Herm Recp | TE Connectivity DEUTSCH DBA53H-8-33PN | RS Americas |
Circular Connector MIL-DTL-26482 Hermetic Receptacle 3 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA53H-8-33PN?
Additional datasheets, footprints and schematics for DBA53H-8-33PN are listed on our Part Details page. You can also find images and similar parts to DBA53H-8-33PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA53H-8-33PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA53H-8-33PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA53H-8-33PN fall under?
The DBA53H-8-33PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA53H-8-33PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA53H-8-33PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBA53H-8-33PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA53H-8-33PN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for DBA53H-8-33PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA53H-8-33PN often in real-time on the comparison pages.
What if I can't find stock of DBA53H-8-33PN?
You can fill out our help required form which you can use to request a quote for DBA53H-8-33PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.