Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Peripheral Seal Material | Silicone |
---|---|
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-7808, Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-5606, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-23699 |
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
Environmental Protection | Yes |
Environmental Protection Type | Hermetically Sealed |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Hermetically Sealed | Yes |
Number of Positions | 7 |
Number of Power Positions | 7 |
Keying | Keyway Polarization A |
Preloaded | Yes |
Keying & Polarized Position Locations | A |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 13 |
Contact Layout Arrangement | 14 – 7 |
Contact Type | Pin |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Polarization Code | A |
Flange | Solder Mount |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Type | Solder Mount Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | B (11) |
Sealable | Yes |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shielded | Yes |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DBA33H-14-7P6?
Additional datasheets, footprints and schematics for DBA33H-14-7P6 are listed on our Part Details page. You can also find images and similar parts to DBA33H-14-7P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA33H-14-7P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA33H-14-7P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA33H-14-7P6 fall under?
The DBA33H-14-7P6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA33H-14-7P6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA33H-14-7P6 you can contact the distributor directly for product support, shipping queries etc.
Is the DBA33H-14-7P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA33H-14-7P6 have stock available?
There is no stock from authorised distributors for DBA33H-14-7P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA33H-14-7P6 often in real-time on the comparison pages.
What if I can't find stock of DBA33H-14-7P6?
You can fill out our help required form which you can use to request a quote for DBA33H-14-7P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.