Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Compression |
Impedance | 75ohm |
Coaxial Cable Types | RG6 |
Contact Material | - |
Contact Plating | - |
Where can I find additional details, specifications and documents for a DB6U?
Additional datasheets, footprints and schematics for DB6U are listed on our Part Details page. You can also find images and similar parts to DB6U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB6U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB6U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB6U fall under?
The DB6U is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB6U when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB6U you can contact the distributor directly for product support, shipping queries etc.
Is the DB6U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB6U have stock available?
There is no stock from authorised distributors for DB6U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB6U often in real-time on the comparison pages.
What if I can't find stock of DB6U?
You can fill out our help required form which you can use to request a quote for DB6U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.