DB59-20 Connectors by Cinch Connectivity Solutions

DUST CAP POLYETHYLENE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
413
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$0.71
1,393
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
413
in stock
Buy Now
Logo for element14
element14
from US$0.86
413
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.82
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Accessory Type Dust Cap
For Use With Shell Size B 25 Position D Subminiature Socket Connectors
Connector Body Material PE (Polyethylene) Body
Product Range -
Connector Shell Size DB

Alternative Descriptions

Connector accessory d-sub polyethylene dust cap for std 25 contact receptacles | Cinch DB5920 | RS Americas


DB-59-20 Connectors by ITT Corporation

DUST CAP DB SHELL SIZE SOCKET POLYETHYLENE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Dust Cap
For Use With D Subminiature Socket Connectors
Connector Body Material PE (Polyethylene) Body
Product Range -
Connector Shell Size DB

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DB59-20?

Additional datasheets, footprints and schematics for DB59-20 are listed on our Part Details page. You can also find images and similar parts to DB59-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DB59-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB59-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DB59-20 fall under?

The DB59-20 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to DB59-20 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DB59-20 you can contact the distributor directly for product support, shipping queries etc.

Is the DB59-20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DB59-20 have stock available?

Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DB59-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DB59-20 often in real-time on the comparison pages.

What if I can't find stock of DB59-20?

You can fill out our help required form which you can use to request a quote for DB59-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay