DB2C-C1LB Switches & Relays by ZF Electronics

SWITCH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
14,009
in stock
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Basic / Snap Action Switches Sub-Miniature Snap Action Switch 10.1A, SPDT, 1.3 x 0.5 (0.051 x 0.020) PCB, straight | Sager
Microswitch, Spdt, 5A, 250Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DB2C-C1LB?

Additional datasheets, footprints and schematics for DB2C-C1LB are listed on our Part Details page. You can also find images and similar parts to DB2C-C1LB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DB2C-C1LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2C-C1LB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DB2C-C1LB fall under?

The DB2C-C1LB is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DB2C-C1LB when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DB2C-C1LB you can contact the distributor directly for product support, shipping queries etc.

Is the DB2C-C1LB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DB2C-C1LB have stock available?

Authorised distributors including Sager, Newark Electronics and Boersig have stock available or on a lead time for DB2C-C1LB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DB2C-C1LB often in real-time on the comparison pages.

What if I can't find stock of DB2C-C1LB?

You can fill out our help required form which you can use to request a quote for DB2C-C1LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay