Status: | Unknown |
---|---|
Series: | DB Series |
RoHS: | Unknown |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.59
|
No stock
|
Buy Now | |
PEI-Genesis
from US$10.18
|
6,435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.71
|
1,498
in stock
|
Buy Now | |
Newark Electronics
from US$7.31
|
1,013
in stock
|
Buy Now | |
Heilind Electronics
from US$13.71
|
832
in stock
|
Buy Now | |
Electro Enterprises
from US$6.32
|
335
in stock
|
Buy Now | |
RS Americas
from US$9.20
|
107
in stock
|
Buy Now | |
element14
from US$10.37
|
-
|
Buy Now |
Product Range | DB Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Junction Shell Clamp |
Connector Shell Size | DB |
Enclosure Material | Steel |
Junction Shell, Size Db, Steel | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
SVHC | Cadmium (15-Jun-2015) |
Colour | Yellow Chromate |
External Depth | 1.563" |
External Length / Height | 0.484" |
External Width | 2.078" |
Material | Low Carbon Steel |
Where can I find additional details, specifications and documents for a DB24659?
Additional datasheets, footprints and schematics for DB24659 are listed on our Part Details page. You can also find images and similar parts to DB24659 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB24659 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB24659 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB24659 fall under?
The DB24659 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DB24659 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB24659 you can contact the distributor directly for product support, shipping queries etc.
Is the DB24659 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB24659 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Newark Electronics, Heilind Electronics and Electro Enterprises have stock available or on a lead time for DB24659.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB24659 often in real-time on the comparison pages.
What if I can't find stock of DB24659?
You can fill out our help required form which you can use to request a quote for DB24659 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.